SNV - SN EN 14813-2+A1

Railway applications - Air conditioning for driving cabs - Part 2: Type tests

active, Most Current
Organization: SNV
Publication Date: 1 February 2011
Status: active
Page Count: 30
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard is applicable to railway vehicle driving cabs which are air-conditioned or heated/ventilated. These include:

- locomotives;

- mainline, suburban or regional vehicles;

- urban vehicles such as metros and trams.

This European Standard does not consider the special operational requirements of shunt locomotives.

This European Standard specifies the comfort parameter measurement methods for driving cabs.

The comfort parameters and their tolerances cited in this European Standard are defined in EN 14813-1.

Document History

SN EN 14813-2+A1
February 1, 2011
Railway applications - Air conditioning for driving cabs - Part 2: Type tests
This European Standard is applicable to railway vehicle driving cabs which are air-conditioned or heated/ventilated. These include: — locomotives; — mainline, suburban or regional vehicles; —...
November 1, 2006
Railway applications – Air conditioning for driving cabs – Part 2: Type tests
A description is not available for this item.

References

Advertisement