NEMA - ANSI C37.51A

For Switchgear - Metal-Enclosed Low-Voltage AC Power Circuit Breaker Switchgear Assemblies-Conformance Test Procedures Amendment 1: Short-Time Withstand Current Tests

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2010
Status: active
Page Count: 10
scope:

Foreword

This amendment has been developed to coordinate selected conformance tests and procedures with ANSI/IEEE C37.20.1-2002 Metal-Enclosed Low-Voltage AC Power Circuit Breaker Switchgear, and particularly, to recognize the amendment C37.20.1a-2005. C37.51 is published separately from ANSI/IEEE C37.20.1-2002 and C37.20.1a-2005 to facilitate its use and to permit timely revisions based on experience.

Document History

ANSI C37.51A
January 1, 2010
For Switchgear - Metal-Enclosed Low-Voltage AC Power Circuit Breaker Switchgear Assemblies-Conformance Test Procedures Amendment 1: Short-Time Withstand Current Tests
Foreword This amendment has been developed to coordinate selected conformance tests and procedures with ANSI/IEEE C37.20.1-2002 Metal-Enclosed Low-Voltage AC Power Circuit Breaker Switchgear, and...

References

Advertisement