SNV - SN EN 15890
Foodstuffs - Determination of patulin in fruit juice and fruit based purée for infants and young children - HPLC method with liquid/liquid partition cleanup and solid phase extraction and UV detection
| Organization: | SNV |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fruits and derived products): | 67.080.10 |
| ICS Code (Prepackaged and prepared foods): | 67.230 |
| ICS Code (Non-alcoholic beverages): | 67.160.20 |
scope:
This European Standard specifies a method for the determination of patulin in fruit juices and fruit-based purée, such as baby food purée, using high performance liquid chromatography with ultra-violet detection (HPLC-UV). Using naturally contaminated and spiked samples this method has been validated for the determination of patulin in apple juice, at levels ranging from 3,0 μg/kg to 15,5 μg/kg, and in fruit-based baby food purée, at levels ranging from 3,4 μg/kg to 17,9 μg/kg. Baby food fruit purée used in this study contained a mixture of the following ingredients which are commercially available on the European market: blueberry; apple; banana; lemon; wheat biscuits; wheat syrup; whole milk; and vegetable oil. A detailed listing, including the fractions, of each product used in this study is given in [1].
Further information on validation, see Clause 9 and Annex B.
Document History