SNV - SN EN ISO 10215

Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method

active, Most Current
Organization: SNV
Publication Date: 1 November 2010
Status: active
Page Count: 18
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys, using a chart scale and a lightness scale, which are defined. The method can be applied only to flat surfaces that can reflect the image of the chart scale pattern.

Document History

SN EN ISO 10215
November 1, 2010
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys, using a chart scale and a lightness scale,...

References

Advertisement