CEI EN 61481-1
Live working - Phase comparators Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
CEI EN 61481-1
September 1, 2018
Live working - Phase comparators Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
July 1, 2015
Live working - Phase comparators Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61481 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz.
This...