MODUK - DEF STAN 02-781

Protection of Sea-Water Systems Pipework and Heat Exchanger Tubes in HM Surface Ships and Submarines

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 October 2018
Status: active
Page Count: 26
scope:

a) This standard provides guidance and treatment requirements for the mitigation of corrosion of copper alloy materials in seawater system pipework, coolers and heat exchangers aboard surface and submarine fleet vessels during build, refit, fleet time maintenance/upkeep operations and during the operational cycle of the vessel.

b) The previous issue of the standard provided process and procedure requirements for the protection of seawater systems using one specific chemical, SDD (Sodium Dimethyldithiocarbamate). This issue provides a range of treatment options with a ranking preference.

Document History

DEF STAN 02-781
October 14, 2018
Protection of Sea-Water Systems Pipework and Heat Exchanger Tubes in HM Surface Ships and Submarines
a) This standard provides guidance and treatment requirements for the mitigation of corrosion of copper alloy materials in seawater system pipework, coolers and heat exchangers aboard surface and...
April 1, 2000
Process and Procedure Requirements for the Protection of Sea-Water Systems Using Sodium Dimethyldithiocarbamate
This standard provides guidance and treatment requirements for the mitigation of corrosion of copper alloy materials in seawater system pipework, coolers and heat exchangers aboard surface and...
April 1, 2000
Process and Procedure Requirements for the Protection of Sea-Water Systems Using Sodium Dimethyldithiocarbamate
This NES covers the process and procedure to be used to prevent excessive corrosion of ships sea water system and heat exchangers due to use of sulphide polluted sea-water during construction.

References

Advertisement