API RP 10B

Recommended Practice for Testing Oil-Well Cements and Cement Additives

inactive
Buy Now
Organization: API
Publication Date: 1 December 1979
Status: inactive
Page Count: 68
scope:

GENERAL

Coverage

This recommended practice covers testing equipment and procedures which are required for manufacturing oil-well cement according to Spec 10A Specification for Oil-well Cements and Cement Additives Also various nonmandatory testing practices are included in Sections 9 thru 17 Tests or procedures required by Spec 10A are identified as "Specification Tests" or "Specification Requirement"

Policy This API recommended practice may be used by anyone desiring to do so and every effort has been made by the Institute to assure the accuracy and reliability of the data contained in it

However, the Institute makes no representation, warranty or guarantee in connection with the publication of any API specification or recommended practice and hereby expressly disclaims any liability or responsibility for loss or damage resulting from their use, for any violation of any federal state, or municipal regulation with which an API specification or recommended practice may conflict, or for the infringement of any patent resulting from the use of an API specification or recommended practice

Document History

December 1, 1997
Recommended Practice for Testing Well Cements
1. Scope 1.1 WELL CEMENTS Well cement slurries can be based on (but are not limited to) one of the API classes and grades of cement identified in this section and shown in Table 1. API well cements...
December 1, 1997
Recommended Practice for Testing Well Cements
1 Scope 1.1 Well Cements Well cement slurries can be based on (but are not limited to) one of the API classes and grades of cement identified in this section and shown in Table 1. API well cements...
API RP 10B
December 1, 1979
Recommended Practice for Testing Oil-Well Cements and Cement Additives
GENERAL Coverage This recommended practice covers testing equipment and procedures which are required for manufacturing oil-well cement according to Spec 10A Specification for Oil-well Cements and...
November 1, 1952
Recommended Practice for TESTING OIL-WELL CEMENTS SUPPLEMENT 2
1. Scope 1.1 WELL CEMENTS Well cement slurries can be based on (but are not limited to) one of the API classes and grades of cement identified in this section and shown in Table 1. API well cements...
Advertisement