AFNOR - NF EN IEC 61755-6-2

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 6-2 : connection of 50,0 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using traditional macrobend attenuation fibre only

active, Most Current
Organization: AFNOR
Publication Date: 24 August 2018
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN IEC 61755-6-2
August 24, 2018
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 6-2 : connection of 50,0 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using traditional macrobend attenuation fibre only
A description is not available for this item.
Advertisement