CEI EN 62439-2

Industrial communication networks - High availability automation networks Part 2: Media Redundancy Protocol (MRP)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2018
Status: active
Page Count: 4
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040

Document History

October 1, 2023
Industrial communication networks - High availability automation networks. Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
October 1, 2022
Industrial communication networks - High availability automation networks Part 2: Media Redundancy Protocol (MRP)
General The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology. This part of the IEC 62439 series...
CEI EN 62439-2
September 1, 2018
Industrial communication networks - High availability automation networks Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
May 1, 2018
Industrial communication networks - High availability automation networks Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a...
May 1, 2011
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
La presente Norma specifica un protocollo di ridondanza basato su topologia ad anello e progettato per rispondere in modo deterministico a determinati fenomeni che avvengono sulla rete, gestita da un...
Advertisement