ASTM International - ASTM F1732-12

Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2012
Status: inactive
Page Count: 5
ICS Code (Plastics pipes): 23.040.20
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers pipe made from PVC compound that includes recycled PVC material. This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe. Four-inch perforated pipe is also covered; the joint tightness test is not applicable for this product. A form of marking to indicate compliance with this specification is also included.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes, footnotes, and the Appendices (excluding those in tables and figures) shall not be considered as requirements of this standard.

1.4 The following precautionary caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements and related test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of sewer and drain pipes made from either... View More

Document History

April 1, 2024
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
1.1 This specification covers pipe made from PVC compound that includes recycled PVC material. This specification covers requirements and test methods for materials, dimensions, workmanship, chemical...
August 1, 2018
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
1.1 This specification covers pipe made from PVC compound that includes recycled PVC material. This specification covers requirements and test methods for materials, dimensions, workmanship, chemical...
ASTM F1732-12
February 1, 2012
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
1.1 This specification covers pipe made from PVC compound that includes recycled PVC material. This specification covers requirements and test methods for materials, dimensions, workmanship, chemical...
March 1, 2005
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
1.1 This specification covers pipe made from PVC compound that includes recycled PVC material. This specification covers requirements and test methods for materials, dimensions, workmanship, chemical...
September 10, 1996
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
1.1 This specification covers pipe made from PVC compound that includes recycled PVC material. This specification covers requirements and test methods for materials, dimensions, workmanship, chemical...
Advertisement