ASTM International - ASTM A748/A748M-87(2012)

Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll which is gray cast iron. The castings are suitable for pressure containing parts, the design strength of which is based on the gray iron portion of the cylinder. The castings are suitable for service at temperatures up to 450°F [232°C].

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following safety hazards statement pertains only to the test method portion, 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll... View More

Document History

October 1, 2022
Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use
1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll...
November 1, 2018
Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use
1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll...
ASTM A748/A748M-87(2012)
October 1, 2012
Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use
1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll...
October 1, 2008
Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use
1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll...
Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use
1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll...
October 10, 1998
Standard Specification for Statically Cast Chilled White Iron-Gray Iron Dual Metal Rolls for Pressure Vessel Use
1.1 This specification covers statically cast dual metal rolls with the outer layer of the roll body being chilled white iron of different chemical composition than the core and journals of the roll...
Advertisement