CEI EN IEC 60598-2-17

Luminaires Part 2-17: Particular requirements - Luminaires for stage lighting, television and film studios (outdoor and indoor)

inactive
Buy Now
Organization: CEI
Publication Date: 1 September 2018
Status: inactive
Page Count: 20
ICS Code (Theatre, stage and studio equipment): 97.200.10
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598-2 specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) for use outdoors and indoors, with electric light sources on supply voltages not exceeding 1 000 V.

NOTE A hanger (stirrup) is a part of the luminaire. Supporting devices such as tripods, telescopic booms and suspensions are not parts of the luminaire. Where applicable, ballasts are built into or mounted separately from the luminaires.

Document History

January 1, 2019
Luminaires Part 2-17: Particular requirements - Luminaires for stage lighting, television and film studios (outdoor and indoor)
A description is not available for this item.
CEI EN IEC 60598-2-17
September 1, 2018
Luminaires Part 2-17: Particular requirements - Luminaires for stage lighting, television and film studios (outdoor and indoor)
This part of IEC 60598-2 specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) for use outdoors and indoors, with...
October 1, 1997
Luminaires - Part 2: Particolar requirements - Section 17: Luminaires for stage lighting, television and film studios (outdoor and indoor)
La presente Norma specifica le prescrizioni relative agli apparecchi di illuminazione per palcoscenici, studi televisivi e cinematografici (compresi i proiettori a fascio stretto e largo) per uso...
May 1, 1992
Variante n. 1
January 1, 1991
Apparecchi di illuminazione. - Parte II: Prescrizioni particolari. Apparecchi per palcoscenici, studi televisivi e cinematografici
Conforme alla Norma Europea CENELEC EN 60598-2-17, contestuale alla Pubblicazione IEC 598-2-17 (1984) + Mod. 1 (1987), la Norma specifica le prescrizioni relative agli apparecchi di illuminazione per...
January 1, 1987
Apparecchi di illuminazione - Parte 2°: Requisiti particolari. Apparecchi per palcoscenici, studi televisivi e cinematografici
Contiene la versione italiana della Norma Europea CENELEC EN 60598.2.17, che è contestuale alla Pubblicazione IEC 598-2-17 (1984). Si applica agli apparecchi di illuminazione per palcoscenici, studi...

References

Advertisement