CSA ISO/IEC TR 18047-2
Information technology — Radio frequency identification device conformance test methods — Part 2: Test methods for air interface communications below 135 kHz
| Organization: | CSA |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC TR 18047 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-2, but does not apply to the testing of conformity with regulatory or similar requirements.
The test methods require only that the mandatory functions, and
any optional functions which are implemented, be verified. This
may, in appropriate circumstances, be supplemented by further,
application-specific
The interrogator and tag conformance parameters in this part of ISO/IEC TR 18047 are the following:
• mode-specific conformance parameters including nominal values and tolerances;
• parameters that apply directly affecting system functionality and inter-operability.
The following are not included in this part of ISO/IEC TR 18047:
• parameters that are already included in regulatory test requirements;
• high-level data encoding conformance test parameters (these are specified in ISO/IEC 15962).
Unless otherwise specified, the tests in this part of ISO/IEC TR 18047 are to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-2.
Clause 4 describes all necessary conformance tests.
Document History