DSF/prEN 1191

Windows and doors - Resistance to repeated opening and closing - Test method

pending
Organization: DS
Status: pending
Page Count: 48
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the method to be used to determine the mechanical durability of windows and doorsets when subjected to repeated opening and closing. It applies to all construction materials and operating systems for any window or doorset, including gaskets and hardware, in normal operating conditions. The parts concerned in the testing are the frame, the opening component (including any additional moving components e.g. an inactive sash/leaf) and all essential hardware, including operating devices, for example, the handle. The testing does not include any hardware whose operation is not directly involved in the opening and closing of the moving components: added-on fastening devices such as peg-stays or cabin hooks or bolts, nor, unless specified, any independently installed stops (not connected to the complete assembly) such as a wall or ground-mounted stop. NOTE The Annexes provide more details on the testing procedures: . Annex A applies to Tilt and Turn, Tilt-First, Turn-Only, or Tilt-Only windows and door-height windows; . Annex B applies to Sliding, Lift and Slide or Lift and Slide and Tilt windows and door-height windows; . Annex C applies to Tilt and Slide windows and door-height windows; . Annex D applies to Fold and Slide windows and door-height windows; . Annex E applies to horizontal and vertical pivot windows and door height windows; . Annex F applies to vertical sliding windows; . Annex G applies to side-hung casements and top-hung windows, opening outwards (including reversible windows); . Annex H applies to manually operated side-hung single swing doorsets.

Document History

February 13, 2013
Windows and doors - Resistance to repeated opening and closing - Test method
This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing....
August 30, 2000
Windows and doors - Resistance to repeated opening and closing - Test method
This standard specifies the method to be used to determine the mechanical durability of doorsets and the opening parts of windows after a defined number of opening operating cycles.
Windows and doors - Resistance to repeated opening and closing - Test method
This European Standard specifies the method to be used to determine the resistance to repeated opening and closing of windows and pedestrian doorsets when subjected to repeated opening and closing....
DSF/prEN 1191
Windows and doors - Resistance to repeated opening and closing - Test method
This European Standard specifies the method to be used to determine the mechanical durability of windows and doorsets when subjected to repeated opening and closing. It applies to all construction...
Advertisement