ETSI - TS 132 775

Universal Mobile Telecommunications System (UMTS); LTE; Telecommunication management; Home Node B (HNB) Subsystem (HNS); Network Resource Model (NRM); Integration Reference Point (IRP); Bulk CM eXtensible Markup Language (XML) file format definition

active, Most Current
Organization: ETSI
Publication Date: 1 January 2011
Status: active
Page Count: 14
scope:

The present document provides the XML file format definition for the HNS Network Resource Model IRP IS [2].

An application of these XML definitions is to build a configuration file for transfer with the Bulk CM IRP using either CORBA Solution Set of 3GPP TS 32.613 [3] or the SOAP Solution Set of 3GPP TS 32.617 [5]. For this application, the basic part of the XML file format definition is provided by 3GPP TS 32.615 [4].

Other applications of these XML definitions are the SOAP solution sets of other IRPs that perform operations on managed objects, for example the Basic CM IRP SOAP SS of 3GPP TS 32.607 [6]

Document History

TS 132 775
January 1, 2011
Universal Mobile Telecommunications System (UMTS); LTE; Telecommunication management; Home Node B (HNB) Subsystem (HNS); Network Resource Model (NRM); Integration Reference Point (IRP); Bulk CM eXtensible Markup Language (XML) file format definition
The present document provides the XML file format definition for the HNS Network Resource Model IRP IS [2]. An application of these XML definitions is to build a configuration file for transfer with...
April 1, 2010
Universal Mobile Telecommunications System (UMTS); LTE; Telecommunication management; Home Node B Subsystem (HNS) Network Resource Model (NRM) Integration Reference Point (IRP); Bulk CM eXtensible Markup Language (XML) file format definition
The present document provides the XML file format definition for the HNS Network Resource Model IRP IS [2]. An application of these XML definitions is to build a configuration file for transfer with...

References

Advertisement