CEI EN 50173-2

Information technology - Generic cabling systems Part 2: Office spaces

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2018
Status: active
Page Count: 38
ICS Code (Lines, connections and circuits): 33.040.50
scope:

This standard specifies generic cabling within and between the buildings of office premises, or office spaces within other types of building.

It covers balanced cabling and optical fibre cabling.

This standard specifies directly or via reference to EN 50173-1 the:

- structure and minimum configuration for generic cabling within office spaces;

- interfaces at the telecommunications outlet (TO);

- performance requirements for cabling links and channels;

- implementation requirements and options;

- performance requirements for cabling components;

- conformance requirements and verification procedures. This standard has taken into account requirements specified in application standards listed in EN 50173-1.

Safety and electromagnetic compatibility (EMC) requirements are outside the scope of this standard and are covered by other standards and regulations. However, information given in this standard can be of assistance in meeting these standards and regulations.

Document History

CEI EN 50173-2
September 1, 2018
Information technology - Generic cabling systems Part 2: Office spaces
This standard specifies generic cabling within and between the buildings of office premises, or office spaces within other types of building. It covers balanced cabling and optical fibre cabling....
October 1, 2011
Information technology - Generic cabling systems Part 2: Office premises
Questa Variante introduce le modifiche necessarie derivanti dall’introduzione delle nuove classi di canali e categorie di componenti nella EN 50173-1:2011.
May 1, 2008
Information technology - Generic cabling systems - Part 2: Office premises
La presente Norma Europea specifica il cablaggio strutturato che supporta una vasta gamma di servizi di comunicazioni da utilizzare all’interno di locali per ufficio o di aree di uffici all’interno...

References

Advertisement