CEI EN 61472
Live working - Minimum approach distances for AC systems in the voltage range 72,5 kV to 800 kV - A method of calculation
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
CEI EN 61472
September 1, 2018
Live working - Minimum approach distances for AC systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
March 1, 2014
Live working - Minimum approach distances for AC systems in the voltage range 72,5 kV to 800 kV - A method of calculation
This International Standard describes a method for calculating the minimum approach distances for live working, at maximum voltages between 72,5 kV and 800 kV. This standard addresses system...
May 1, 2005
Live working - Minimum approach distances for a.c. systems in the voltage range 72,5 kV to 800 kV - A method of calculation
La presente Norma si applica ai lavori sotto tensione per tensioni massime comprese tra 72,5 kV e 800 kV.
Essa descrive un metodo di calcolo per determinare le minime distanze di avvicinamento alle...