SNV - SN EN ISO 7668
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Surface treatment): | 25.220.20 |
Document History
October 1, 2021
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
A description is not available for this item.
SN EN ISO 7668
February 1, 2011
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees
A description is not available for this item.