DIN EN ISO 6719
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using integrating-sphere instruments (ISO 6719:2010)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a method of measuring the total and diffuse luminous reflectance characteristics of aluminium surfaces, using integrating-sphere instruments.
The method described is also applicable to the measurement of specular reflectance (principal gloss value), specularity and diffuseness.
The method is unsuitable for use with lighting reflectors.
Document History
DIN EN ISO 6719
February 1, 2011
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using integrating-sphere instruments (ISO 6719:2010)
This International Standard specifies a method of measuring the total and diffuse luminous reflectance characteristics of aluminium surfaces, using integrating-sphere instruments.
The method...