FORD WSS-M96D33-B2
HOSE, REINFORCED RUBBER, DIESEL FUEL RESISTANT, CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 January 2003 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
This specification defines a reinforced elastomeric hose with a non-barrier layer construction and having a conductive tube that is resistant to diesel fuel. The cover is heat and ozone resistant and manufactured using a "no lead" cure system.
Document History
October 26, 2016
HOSE, REINFORCED RUBBER, DIESEL FUEL RESISTANT, CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a reinforced elastomeric hose with a non-barrier layer construction and having a conductive tube that is resistant to diesel fuel. The cover is heat and ozone resistant and...
September 13, 2006
HOSE, REINFORCED RUBBER, DIESEL FUEL RESISTANT, CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a reinforced elastomeric hose with a non-barrier layer construction and having a conductive tube that is resistant to diesel fuel. The cover is heat and ozone resistant and...
FORD WSS-M96D33-B2
January 27, 2003
HOSE, REINFORCED RUBBER, DIESEL FUEL RESISTANT, CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
This specification defines a reinforced elastomeric hose with a non-barrier layer construction and having a conductive tube that is resistant to diesel fuel. The cover is heat and ozone...