DSF/FprEN 60974-13

Arc welding equipment -- Part 13: Welding clamp

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable to clamps for underwater welding and plasma cutting. This part of IEC 60974 specifies safety and performance requirements of welding clamps. This part of IEC 60974 does not specify requirements for welding cables.

Document History

September 26, 2011
Arc welding equipment – Part 13: Welding clamp
This part of IEC 60974 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable to...
Arc welding equipment -- Part 13: Return current clamp
This part of IEC 60974 is applicable to return current clamp for welding and allied processes designed for connection and disconnection without using tools with a rating above 50 A. This part of IEC...
DSF/FprEN 60974-13
Arc welding equipment -- Part 13: Welding clamp
This part of IEC 60974 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable to...
Advertisement