FORD - WSS-M2P170-B7

PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT WSS-M2P170-B7 COATING, HIGH VISIBILITY, 450°C, max ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 17 March 2011
Status: inactive
Page Count: 5
scope:

These specifications define the minimum heat and corrosion performance requirements for chassis and engine components

Document History

October 18, 2013
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, HIGH VISIBILITY, 450°C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
WSS-M2P170-B7
March 17, 2011
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT WSS-M2P170-B7 COATING, HIGH VISIBILITY, 450°C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components

References

Advertisement