FORD ESA-M21P2-A4
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC WITH AQUEOUS TOPCOAT SEALER, 400 H
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 March 1983 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts, and organic materials.
Document History
January 28, 2004
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC WITH AQUEOUS TOPCOAT SEALER - 400 h ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...
FORD ESA-M21P2-A4
March 28, 1983
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC WITH AQUEOUS TOPCOAT SEALER, 400 H
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...