GMKOREA EDS-M-6068
Automotive Interior Fabrics
| Organization: | GMKOREA |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 22 |
scope:
Material Description. Fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or non-conventional in structure. This specification also covers laminated fabric constructions.
For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass, therefore performance may be compromised if used in non- solar glass vehicles.
Symbols. This code defines the material construction and will be assigned by the responsible department.
Typical Applications. This specification describes aesthetic fabrics used for interior trim applications such as seat covers, door trim panels, overhead trim (headliner, visor, sunshade), pillar coverings, windlace fabrics, rear window trim (excluding carpet) and other applications.
Unless otherwise specified, the requirements for windlace fabrics are the same as those for headliner fabrics.
Document History