DSF/FprEN 61169-35

Radio-frequency connectors -- Part 35: Sectional specification for 2,92 series RF connectors

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (RF connectors): 33.120.30
scope:

This sectional specification provides information and rules for preparation of detail specification of 2,92 series RF coaxial connectors together with the pro-forma blank detail specification. It also prescribes mating face dimensions for high performance connectors - grade 1, dimensional detail of standard test connectors - Grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to 2,92 series RF coaxial connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The 2,92 series coaxial connectors with characteristic impedance 50 Ù , 2,92 mm inner diameter of outer conductor and screw coupling, are used for millimeter wave applications, connecting with RF cables or microstrips. The operating frequency limit is up to 40 GHz. Mating interface standards of the 2,92 series connectors are similar to IEEE std 287-2007 (2,92 mm) and MIL-std-348A (SMK). The 2,92 connectors can be inter-mated with SMA, and 3,5 mm connectors as per following standards. SMA: IEC 61169-35, MIL-PRF-39012D and MIL-STD-348A. 3,5 mm: IEC 60169-23, IEEE std 287-2007.

Document History

October 17, 2011
Radio-frequency connectors - Part 35: Sectional specification for 2,92 series RF connectors
This sectional specification provides information and rules for preparation of detail specification of 2,92 series RF coaxial connectors together with the pro-forma blank detail specification. It...
Radio-frequency connectors -- Part 35: Sectional specification for 2.92 series R.F. coaxial connectors
2,92 series coaxial connectors with characteristic impedance 50Ù , 2,92mm inner diameter of outer conductor and screw coupling, are used for millimeter wave applications, connecting with RF cables or...
DSF/FprEN 61169-35
Radio-frequency connectors -- Part 35: Sectional specification for 2,92 series RF connectors
This sectional specification provides information and rules for preparation of detail specification of 2,92 series RF coaxial connectors together with the pro-forma blank detail specification. It...
Advertisement