NPFC - MIL-PRF-32349

CONTAINER, CARGO TRIPLE CONTAINER (Tricon) (WITHOUT CABINETS, DRAWERS, OR SHELVES)

inactive
Buy Now
Organization: NPFC
Publication Date: 25 March 2011
Status: inactive
Page Count: 29
scope:

This specification describes a 6 feet (ft) 5-1/2 inches (in) wide by 8 feet (ft) long by 8 ft high (1968 millimeters (mm) by 2438 mm by 2438 mm) (external measurements) reusable International Standards Organization (ISO) compatible triple container (Tricon) used for the storage, transportation and distribution of dry cargo.

intended Use:

The Tricon covered by this specification is intended for the storage, transportation and distribution of dry cargo. These Tricons are based on commercial designs, manufactured using commercial... View More

Document History

June 29, 2016
CONTAINER, CARGO TRIPLE CONTAINER (Tricon) (WITHOUT CABINETS, DRAWERS, OR SHELVES)
A description is not available for this item.
August 24, 2011
CONTAINER, CARGO TRIPLE CONTAINER (Tricon) (WITHOUT CABINETS, DRAWERS, OR SHELVES)
The Tricon covered by this specification is intended for the storage, transportation and distribution of dry cargo. These Tricons are based on commercial designs and manufactured using commercial...
MIL-PRF-32349
March 25, 2011
CONTAINER, CARGO TRIPLE CONTAINER (Tricon) (WITHOUT CABINETS, DRAWERS, OR SHELVES)
The Tricon covered by this specification is intended for the storage, transportation and distribution of dry cargo. These Tricons are based on commercial designs, manufactured using commercial...

References

Advertisement