CENELEC - EN 50556

Road traffic signal systems

inactive
Organization: CENELEC
Publication Date: 1 February 2011
Status: inactive
Page Count: 36
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard specifies requirements for Road Traffic Signal Systems, including their development, design, testing, installation and maintenance.

In particular, it forms the electrotechnical part of the following two standards issued by CEN:

- EN 12368, Traffic control equipment ― Signal heads

- EN 12675, Traffic signal controllers ― Functional safety requirements

Each of these standards above should be used with this standard either singly or together to define an operational equipment or system. This should be achieved by using the electrotechnical methods and testing defined in this standard.

Where Road Traffic Signal Systems are to be used with other systems, e.g. public lighting or railway signalling and communication, this standard should comply with the other respective standard to ensure that overall safety is not compromised.

Only permanently or temporarily installed Road Traffic Signal Systems are included in this standard. Central office and portable signalling systems are not covered.

Document History

September 1, 2018
Road traffic signal systems
This document specifies requirements for Road Traffic Signal Systems, including their development, design, testing, installation and maintenance In particular, it forms the electrotechnical part of...
EN 50556
February 1, 2011
Road traffic signal systems
This European Standard specifies requirements for Road Traffic Signal Systems, including their development, design, testing, installation and maintenance. In particular, it forms the...

References

Advertisement