ISO DIS 19744-1

Test conditions for numerically controlled broaching machines - Testing of the accuracy - Part 1: Vertical surface type broaching machines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2019
Status: active
Page Count: 50
ICS Code (Numerically controlled machines): 25.040.20
scope:

This document specifies, with reference to ISO 230-1, the geometric tests on numerically controlled (NC) broaching machines of normal accuracy, with vertical axis acting for cutting operation. The accuracy of rotary axes, if available, is checked with reference to ISO 230-7.

This document also specifies, with reference to ISO 230-2, the positioning tests on vertical surface type broaching machines for both linear and rotary axes.

This document proposes test pieces containing broached slots and grooves with reference to ISO 230-1, cutting tests under finishing conditions. It also specifies the characteristics and dimensions of the test pieces themselves. This standard is intended to supply minimum requirements for assessing the cutting accuracy of the machine.

This document specifies the applicable tolerances corresponding to the tests mentioned above.

This document explains different concepts or configurations and common features of NC vertical surface type broaching machines which are normally used in the manufacturing of turbine disks. It also provides a terminology and designation of controlled axes with reference to ISO 841.

This document deals only with the verification of the accuracy of the broaching machine. It does not apply to the operational testing of the machine (e.g. vibration, abnormal noise, stick-slip motion of components), nor to machine characteristics (e.g. speeds, feeds) as such checks are generally carried out before testing the accuracy.

Document History

ISO DIS 19744-1
January 15, 2019
Test conditions for numerically controlled broaching machines - Testing of the accuracy - Part 1: Vertical surface type broaching machines
This document specifies, with reference to ISO 230-1, the geometric tests on numerically controlled (NC) broaching machines of normal accuracy, with vertical axis acting for cutting operation. The...

References

Advertisement