CSA W201
Construction of bioretention systems
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Civil engineering in general): | 93.010 |
scope:
This Standard covers the construction considerations for bioretention systems.
This Standard covers the following items:
a) roles and responsibilities;
b) contract documentation;
c) construction sequencing;
d) erosion and sediment control for bioretention systems;
e) construction documentation;
f) material supply and handling;
g) installation considerations;
h) landscape materials and maintenance
i) construction warranty maintenance; and
j) assumption protocols.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History