CSA Z243.101

Information Processing Systems-Open Systems Interconnection-LOTOS - A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1989
Status: active
Page Count: 152
scope:

Scope and field of application

This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of distributed, concurrent information processing systems. In particular LOTOS can be used to describe formally the service definitions and protocol specifications of the layers of Open Systems Interconnection (OSI) architecture described in ISO 7498, and related standards, and conformance tests for implementations of OSI protocols and/or OSI functions. It can also be applied for the formal description of other distributed systems, such as telephone switching networks.

Document History

August 1, 1989
Information Processing Systems - Open Systems Interconnection - LOTOS - A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour
Scope and field of application This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of...
August 1, 1989
Information Processing Systems-Open Systems Interconnection-LOTOS-A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour
This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of distributed, concurrent information...
August 1, 1989
Information Processing Systems - Open Systems Interconnection - LOTOS - A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour
Scope and field of application This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of...
August 1, 1989
Information Processing Systems-Open Systems Interconnection-LOTOS- A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour
Scope and field of application This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of...
August 1, 1989
Information Processing Systems - Open Systems Interconnection - LOTOS - A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour
Scope and field of application This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of...
CSA Z243.101
January 1, 1989
Information Processing Systems-Open Systems Interconnection-LOTOS - A Formal Description Technique Based on the Temporal Ordering of Observational Behaviour
Scope and field of application This International Standard defines the syntax and semantics of the Formal Description Technique LOTOS. LOTOS is in general used for the formal description of...

References

Advertisement