DSF/PREN ISO 11117

Gas cylinders – Valve protection caps, guards and shrouds – Design, construction and tests (ISO/DIS 11117:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 26
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for valve protection caps, valve guards and shrouds used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps, valve guards or shrouds are some of the options available to protect cylinder valves (including Valves with Integral Pressure Regulators, abbreviated VIPRs) during transport. While this document is applicable to valve protection caps, valve guards and shrouds which inherently provide the primary protection of a cylinder valve, it might also be beneficially used to test other equipment attached to cylinder packages, even in cases where the cylinder valve is inherently able to withstand damage without release of the content. NOTE - Small cylinders (e.g. medical) are commonly transported in an outer-packaging (e.g. pallet) to meet transport regulations. This document does not specify requirements that might be necessary to enable the valve protection device to be used for lifting the cylinder.

Document History

December 10, 2019
Gas cylinders – Valve protection caps and guards – Design, construction and tests (ISO 11117:2019)
This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of...
June 8, 2010
Gas cylinders – Valve protection caps and valve guards – Design, construction and tests
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
October 14, 2008
Gas cylinders – Valve protection caps and valve guards – Design, construction and tests
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
DSF/PREN ISO 11117
Gas cylinders – Valve protection caps, guards and shrouds – Design, construction and tests (ISO/DIS 11117:2018)
This document specifies the requirements for valve protection caps, valve guards and shrouds used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps, valve guards or...
Gas cylinders – Valve protection caps, guards and shrouds – Design, construction and tests (ISO/FDIS 11117:2019)
This document specifies the requirements for valve protection caps, valve guards and shrouds used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps, valve guards or...
Gas cylinders - Valve protection caps and valve guards - Design, construction and tests (ISO/FDIS 11117:2007)
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
Advertisement