DSF/PREN IEC 61804-3
Function Blocks (FB) for process control and Electronic Device Description Language (EDDL) – Part 3: EDDL syntax and semantics
| Organization: | DS |
| Status: | inactive |
| Page Count: | 380 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle. This part of IEC 61804 specifies EDDL as a generic language for describing the properties of automation system components. EDDL is capable of describing • device parameters and their dependencies; • device functions, for example, simulation mode, calibration; • graphical representations, for example, menus; • interactions with control devices; • graphical representations: - enhanced user interface, - graphing system; • persistent data store. EDDL is used to create Electronic Device Description (EDD) for e.g. concrete devices, common usable profiles or libraries. This EDD is used with appropriate tools to generate an interpretative code to support parameter handling, operation, and monitoring of automation system components such as remote I/Os, controllers, sensors, and programmable controllers. Tool implementation is outside the scope of this standard.
Document History