CSA ISO/IEC 7816-9

Identification cards - Integrated circuit cards - Part 9: Commands for card management

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 38
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and therefore some commands are used before the card has been issued to the cardholder or after the card has expired. For details on record life cycle status, refer to ISO/IEC 7816-4.

It is not applicable to the internal implementation within the card and/or the outside world.

Document History

CSA ISO/IEC 7816-9
January 1, 2018
Identification cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and...
October 1, 2005
Identification cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been...
October 1, 2005
Identification cards Integrated circuit cards Part 9: Commands for card management
This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been...
January 1, 2005
Identification cards - Integrated circuit cards - Part 9: Commands for card management
This document specifies interindustry commands for card and file management. These commands cover the entire life cycle of the card and therefore some commands may be used before the card has been...
December 1, 2004
Identification cards Integrated circuit(s) cards with contacts Part 9: Additional interindustry commands and security attributes
This part of ISO/IEC 7816 specifies - a description and coding of the life cycle of cards and related objects; - a description and coding of security attributes of card related objects; -...

References

Advertisement