CEN - PREN 15273-4

Railway Applications - Gauges - Part 4: Catalogue of gauges and associated rules

pending, Most Current
Organization: CEN
Publication Date: 1 November 2018
Status: pending
Page Count: 117
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Railway engineering in general): 45.020
scope:

This document is a catalogue of existing gauges and provides data for static, kinematic and dynamic gauges. This document is intended to be used with prEN 15273-1, prEN 15273-2 and prEN 15273-3. Other networks, such as urban and suburban, can apply the gauging rules defined in this standard but are outside of its scope.

This document provides for each gauge the associated basic data (such as track gauge, limits for cant and cant deficiency, range of lateral and vertical curvatures), formulae for the lateral and vertical projections and other reference parameters.

NOTE The rules given in this standard are not applicable to the gauges "S" and "T" referred to in 4.2.3.1. (7)& (8) for track gauge 1 520 mm of the merged TSI Loc and Pass (Commission Regulation N° 1302/2014 of 18 November 2014).

Document History

PREN 15273-4
November 1, 2018
Railway Applications - Gauges - Part 4: Catalogue of gauges and associated rules
This document is a catalogue of existing gauges and provides data for static, kinematic and dynamic gauges. This document is intended to be used with prEN 15273-1, prEN 15273-2 and prEN 15273-3....

References

Advertisement