CSA C22.2 NO 327

HDPE conduit, conductors-in-conduit, and fittings

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 35
ICS Code (Cables): 29.060.20
scope:

This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and polyethylene dual-wall (PEDW) corrugated conduit, intended for use at a continuous operating temperature of 75 °C or 90 °C, for installation in accordance with the Rules of the Canadian Electrical Code, Part I, for direct burial or encasement in concrete or masonry in ordinary (non-hazardous) locations.

This Standard applies to fittings for HDPE conduit, HDPE conduit with conductors, and PEDW corrugated conduit. These fittings are not threaded and are intended to be joined together by other suitable means such as mechanical design or welding, excluding solvent welding.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2018
HDPE conduit, conductors-in-conduit, and fittings
This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and polyethylene dual-wall (PEDW) corrugated conduit, intended for use at a continuous operating...
CSA C22.2 NO 327
January 1, 2018
HDPE conduit, conductors-in-conduit, and fittings
This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and polyethylene dual-wall (PEDW) corrugated conduit, intended for use at a continuous operating...
January 1, 2018
HDPE conduit, conductors-in-conduit, and fittings
This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and polyethylene dual-wall (PEDW) corrugated conduit, intended for use at a continuous operating...
January 1, 2016
HDPE conduit, conductors-in-conduit, and fittings
This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and fittings, intended for use at a continuous operating temperature of 75 °C or 90 °C, for...
January 1, 2016
HDPE conduit, conductors-in-conduit, and fittings
This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and fittings, intended for use at a continuous operating temperature of 75 °C or 90 °C, for...

References

Advertisement