CENELEC - EN IEC 61788-25
Superconductivity - Part 25: Mechanical properties measurement - Room temperature tensile test on REBCO wires
| Organization: | CENELEC |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
This part of IEC 61788 specifies the test method and procedures for testing tensile mechanical properties of REBCO superconductive composite tapes at room temperature. This test is used to measure the modulus of elasticity and 0,2 % proof strength. The values for elastic limit, fracture strength and percentage elongation after fracture serve only as a reference. This document applies to samples having a rectangular cross-section with an area of 0,12 mm2 to 6,0 mm2 (corresponding to the tapes with width of 2,0 mm to 12,0 mm and thickness of 0,06 mm to 0,5 mm).
Document History