GMW16362

Polyphthalamide - 35% Glass Fiber Reinforced, Non-Lubricated, Heat Stabilized, Hot Water Moldable

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2011
Status: inactive
Page Count: 3
scope:

Material Description. This standard covers the properties of a 35% glass fiber reinforced, non-lubricated, heat stabilized polyphthalamide, injection moldable, hot water moldable. This resin is non-lubricated to improve adhesion in cure-in-place gaskets (CIPG).

Symbols. The material abbreviations according to SAE J1344 is >PPA-GF35<.

Typical Applications. Typical applications include the following: chassis control modules.

Remarks. See Replaced Specifications table after Section 9.

Document History

October 1, 2016
Polyphthalamide – 35% Glass Fiber Reinforced, Non-Lubricated, Heat Stabilized, Hot Water Moldable
Material Description. This standard covers the properties of a 35% by mass glass fiber reinforced, non-lubricated, heat stabilized polyphthalamide (PPA), injection moldable, hot water moldable. This...
GMW16362
March 1, 2011
Polyphthalamide - 35% Glass Fiber Reinforced, Non-Lubricated, Heat Stabilized, Hot Water Moldable
Material Description. This standard covers the properties of a 35% glass fiber reinforced, non-lubricated, heat stabilized polyphthalamide, injection moldable, hot water moldable. This resin is...

References

Advertisement