IEC 61000-4-18

Electromagnetic compatibility (EMC) – Part 4-18: Testing and measurement techniques – Damped oscillatory wave immunity test

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2011
Status: inactive
Page Count: 76
ICS Code (Immunity): 33.100.20
scope:

Scope and object

This part of IEC 61000-4 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to:

a) repetitive damped oscillatory waves occurring mainly in power, control and signal cables installed in high voltage and medium voltage (HV/MV) substations;

b) repetitive damped oscillatory waves occurring mainly in power, control and signal cables installed in gas insulated substations (GIS) and in some cases also air insulated substations (AIS) or in any installation due to HEMP phenomena.

The object of this basic standard is to establish the immunity requirements and a common reference for evaluating in a laboratory the performance of electrical and electronic equipment intended for residential, commercial and industrial applications, as well as of equipment intended for power stations and substations, as applicable.

NOTE As described in IEC guide 107, this is a basic EMC publication for use by product committees of the IEC. As also stated in Guide 107, the IEC product committees are responsible for determining whether this immunity test standard should be applied or not, and if applied, they are responsible for determining the appropriate test levels and performance criteria. TC 77 and its sub-committees are prepared to co-operate with product committees in the evaluation of the value of particular immunity tests for their products.

The purpose of this standard is to define:

- test voltage and current waveforms;

- ranges of test levels;

- test equipment;

- test setup;

- test procedure.

The object of this standard is to establish a common reference for evaluating the immunity of electrical and electronic equipment when subjected to damped oscillatory waves. The test method documented in this part of IEC 61000 describes a consistent method to assess the immunity of an equipment or system against a defined phenomenon.

Document History

August 1, 2019
ELECTROMAGNETIC COMPATIBILITY (EMC) – Part 4-18: Testing and measurement techniques – Damped oscillatory wave immunity test
A description is not available for this item.
May 1, 2019
Electromagnetic compatibility (EMC) – Part 4-18: Testing and measurement techniques – Damped oscillatory wave immunity test
This part of IEC 61000 focuses on the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive slow damped...
IEC 61000-4-18
March 1, 2011
Electromagnetic compatibility (EMC) – Part 4-18: Testing and measurement techniques – Damped oscillatory wave immunity test
Scope and object This part of IEC 61000-4 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive...
April 1, 2010
AMENDMENT 1 Electromagnetic compatibility (EMC) – Part 4-18: Testing and measurement techniques – Damped oscillatory wave immunity test
Scope and object This part of IEC 61000-4 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive...
November 1, 2006
Electromagnetic compatibility (EMC) – Part 4-18: Testing and measurement techniques – Damped oscillatory wave immunity test
Scope and object This part of IEC 61000-4 relates to the immunity requirements and test methods for electrical and electronic equipment, under operational conditions, with regard to: a) repetitive...

References

Advertisement