CEN - EN ISO 17234-2
Leather - Chemical tests for the determination of certain azo colorants in dyed leathers - Part 2: Determination of 4 - aminoazobenzene
| Organization: | CEN |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 17234 is supplementary to ISO 17234-1 and describes a special procedure to detect the use of certain azo colorants in commodities, which can release 4-aminoazobenzene. The procedure also detects 4-aminoazobenzene (Solvent Yellow 1) which is already available as free amine in commodities without reducing pretreatment.
Azo colorants that are able to form 4-aminoazobenzene generate,
under the conditions of ISO 17234-1, the amines aniline and
1,4-phenylenediamine
The use of certain azo colorants, which may release, by reductive cleavage of their azo group(s), one or more of the other aromatic amines listed in Annex XVII of Regulation (EC) No. 1907/2006 of the European Parliament and of the Council on the Registration, Evaluation, Authorisation and Restriction of Chemicals (REACH), except 4-aminoazobenzene, cannot be determined quantitatively with this method.
Document History