CEN - EN ISO 787-4
General methods of test for pigments and extenders - Part 4: Determination of acidity or alkalinity of the aqueous extract
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Scope and field of application
This part of ISO 787 specifies a general method of test for determining the acidity or alkalinity of the aqueous extract of a sample of pigment or extender.
NOTE - When this general method is applicable to a given pigment or extender, only a cross-reference to it should be included in the International Standard relating to that pigment or extender, with a note of any detailed modification which may be needed in view of the special properties of the material in question. Only when this general method is not applicable to a particular material should a special method for determination of acidity or alkalinity be specified.
Document History