CEN - EN ISO 3127

Thermoplastics pipes - Determination of resistance to external blows - Round-the-clock method

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 18
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for the determination of the resistane to external blows of thermoplastics pipes of circular cross-section; it is called the round-th-clock method.

This method is applicable to isolated batches of pipe tested at 0 C (information is also given for samling form the continuous production of pipe).

NOTE 1 If testing below 0 C is required, a temperature of -20 C is recommended.

Document History

EN ISO 3127
October 1, 2017
Thermoplastics pipes - Determination of resistance to external blows - Round-the-clock method
This International Standard specifies a method for the determination of the resistane to external blows of thermoplastics pipes of circular cross-section; it is called the round-th-clock method....

References

Advertisement