CEN - EN 1307

Textile floor coverings - Classification

inactive
Organization: CEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 36
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of the following properties: wear, appearance retention, additional performance properties and classes for luxury rating.

This European Standard refers to the classification as defined in EN ISO 10874.

 

Document History

May 1, 2014
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
May 1, 2014
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
EN 1307
May 1, 2014
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
May 1, 2014
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
May 1, 2008
Textile floor coverings - Classification of pile carpets
A description is not available for this item.
February 1, 2005
Textile Floor Coverings - Classification of Pile Carpets
A description is not available for this item.
January 1, 1997
Textile Floor Coverings - Classification of Pile Carpets
A description is not available for this item.

References

Advertisement