CSA ISO/IEC 18047-6

Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 101
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-61, ISO/IEC 18000-62, ISO/IEC 18000-63 and ISO/IEC 18000-64, but does not apply to the testing of conformity with regulatory or similar requirements.

The test methods require only that the mandatory functions, and any optional functions which are implemented, are verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case.

The interrogator and tag conformance parameters in this document are the following:

- type-specific conformance parameters including nominal values and tolerances;

- parameters that apply directly affecting system functionality and inter-operability.

Parameters that are already included in regulatory test requirements are not included in this document.

Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in ISO/IEC 18000-61, ISO/IEC 18000-62, ISO/IEC 18000-63 and ISO/IEC 18000-64.

Document History

CSA ISO/IEC 18047-6
January 1, 2018
Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
This document defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in...

References

Advertisement