CENELEC - EN 60705

Household microwave ovens – Methods for measuring performance

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2015
Status: active
Page Count: 52
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This document applies to microwave ovens for household use. It also applies to microwave ovens with grills and combination microwave ovens.

This document defines the main performance characteristics of these appliances, which are of interest to the user, and it specifies methods for measuring these characteristics.

NOTE 1 This document does not deal with

- microwave ovens that cannot accept a load having a diameter of ≥ 200 mm or a height of ≥ 120 mm;

- safety requirements (see IEC 60335‑2‑25 [1] 42) and IEC 60335‑2‑90 [2]).

NOTE 2 This document does not apply to ovens incorporating conventional heating means only (see IEC 60350) [3]

Document History

EN 60705
March 1, 2015
Household microwave ovens – Methods for measuring performance
This document applies to microwave ovens for household use. It also applies to microwave ovens with grills and combination microwave ovens. This document defines the main performance characteristics...
March 1, 2015
Household microwave ovens - Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
May 1, 2012
Household microwave ovens - Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
May 1, 2012
Household microwave ovens - Methods for measuring performance
Add the following sentence to Note 1: – microwave ovens which cannot accept a load having a diameter of ≥ 200 mm or a height of ≥ 120 mm.
April 1, 1999
Household Microwave Ovens - Methods for Measuring Performance
A description is not available for this item.
April 1, 1999
Household Microwave Ovens - Methods for Measuring Performance
A description is not available for this item.
April 1, 1999
Household Microwave Ovens - Methods for Measuring Performance
A description is not available for this item.
January 1, 1995
Methods for Measuring the Performance of Microwave Ovens for Household and Similar Purposes
A description is not available for this item.

References

Advertisement