ACI 563
Specifications for Repair of Concrete in Buildings (ACI 563-18)
| Organization: | ACI |
| Publication Date: | 1 September 2018 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This Specification covers repair of concrete in existing structures.
This Specification is incorporated by Contract Documents and provides requirements for Contractor
This Specification governs for construction within its scope, except other Contract Documents govern if there is a conflict.
This Specification governs if there is a conflict with referenced material and testing standards.
Contractor is permitted to submit written alternatives to any provision in this Specification for consideration.
Do not use this Specification in conjunction with ACI 301, ACI 350.5, or ACI 530.11 unless Contract Documents state that this Specification governs for Work covered by 1.1.1.
Ignore provisions of this Specification that are not applicable to Work.
Values in this Specification are stated in inch-pound units. A companion specification in SI units is available.
The Notes to Specifiers are not part of this Specification.
Document History