CEN - EN 17129
Continuous-fibre-reinforced plastic composites - Pultruded unidirectional rods - Determination of tensile properties in parallel to the fibre direction
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This document specifies a method for determining the tensile properties of pultruded, unidirectional rods made from continuous fibre-reinforced plastic composites, in parallel to fibre direction.
It is applicable to pultruded rods which diameters are preferably ranging from 3 mm to 20 mm.
This method is suitable for use with continuous-fibre-rei
This method is suitable for use with all polymer matrix systems reinforced with unidirectional fibres having a cylindrical shape.
This method is not intended to be used for testing specimens such as tubes or yarns already covered by other test methods.
Document History