CEN - EN 4641-200

Aerospace series - Cables, optical, 125 μm diameter cladding - Part 200: Semi-loose structure 9/125 μm GI fibre nominal 0,9 mm outside diameter - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2018
Status: active
Page Count: 16
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm, MM fibre core, and 900 μm outside cable diameter and of semi-loose buffer construction for "inside avionics box" equipment fibre harnessing.

Document History

EN 4641-200
November 1, 2018
Aerospace series - Cables, optical, 125 μm diameter cladding - Part 200: Semi-loose structure 9/125 μm GI fibre nominal 0,9 mm outside diameter - Product standard
This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm, MM fibre core, and 900 μm outside...

References

Advertisement