FORD - WRS-M4D993-B2
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, RECYCLED GRADE, 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 14 March 2011 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material conforming to WRS-M4D993-B2 contains 25% recycled content.
Document History
November 23, 2015
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, 25% PCR AND/OR PIR RESIN CONTENT, 18% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a thermoplastic 30% glass fiber reinforced, heat stabilized molding compound based on polyamide 6. Material with recycled content should be used...
October 5, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material with recycled content should be used whenever feasible.
WRS-M4D993-B2
March 14, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND, RECYCLED GRADE, 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material conforming to WRS-M4D993-B2 contains 25% recycled content.