GMW16358

Polyphthalamide - Glass Fiber Reinforced/Mineral Filled, Heat Stabilized, Hot Oil Moldable

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2011
Status: inactive
Page Count: 3
scope:

Material Description. This standard covers properties of various types of glass fiber reinforced/mineral filled, heat stabilized polyphthalamide (PPA), injection moldable, hot oil moldable.

Symbols. The material abbreviations according to SAE J1344 are shown in Table 1.

Typical Applications. Typical applications include the following: underhood applications, PCV valves, transmission solenoids, end caps, cooling system inlet/outlet.

Remarks. The classification into groups is according to the different ranges of glass fiber and mineral content. Additional glass/mineral ranges will be added as they become necessary.

Document History

October 1, 2016
Polyphthalamide - Glass Fiber Reinforced/Mineral Filled, Heat Stabilized, Hot Oil Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced/mineral filled, heat stabilized polyphthalamide (PPA), injection moldable, hot oil moldable. ...
GMW16358
March 1, 2011
Polyphthalamide - Glass Fiber Reinforced/Mineral Filled, Heat Stabilized, Hot Oil Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced/mineral filled, heat stabilized polyphthalamide (PPA), injection moldable, hot oil moldable. Symbols....

References

Advertisement