ITU-T J.366.7

IPCablecom2 IP Multimedia Subsystem (IMS): Access security for IP-based services

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 August 2010
Status: active
Page Count: 32
scope:

This Recommendation specifies the security features and mechanisms for secure access to the IM subsystem (IMS) for the 3G mobile telecommunication system as modified for use in cable networks.

The Third Generation Partnership Project (3GPP) has developed the specification in a form optimized for the wireless environment. This Recommendation references the ETSI version of the 3GPP specification and specifies only the modifications necessary to optimize it for the cable environment.

It is an important objective of this work that interoperability between IPCablecom 2.0 and 3GPP IMS is provided. IPCablecom 2.0 is based upon 3GPP IMS, but includes additional functionality necessary to meet the requirements of cable operators. Recognizing developing converged solutions for wireless, wireline, and cable, it is expected that further development of IPCablecom 2.0 will continue to monitor and contribute to IMS developments in 3GPP, with the aim of alignment of 3GPP IMS and IPCablecom 2.0.

Because this Recommendation indicates modifications from the ETSI specification [ETSI TS 133.203], the structure of the Recommendation does not follow normal ITU-T practice, so as to ease the task of the reader to correlate the two documents.

The modifications to the access security for IP-based services specification [ETSI TS 133.203] are shown in clause 6.

Document History

ITU-T J.366.7
August 1, 2010
IPCablecom2 IP Multimedia Subsystem (IMS): Access security for IP-based services
This Recommendation specifies the security features and mechanisms for secure access to the IM subsystem (IMS) for the 3G mobile telecommunication system as modified for use in cable networks. The...

References

Advertisement